ASUS logo

ASUS EN8800GTS/HTDP/640M graphics card GeForce 8800 GTS GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67146
Info modified on:
02 Sept 2024, 20:23:32
Short summary description ASUS EN8800GTS/HTDP/640M graphics card GeForce 8800 GTS GDDR3:

ASUS EN8800GTS/HTDP/640M, GeForce 8800 GTS, GDDR3, 320 bit, 1600 MHz, 2560 x 1600 pixels

Long summary description ASUS EN8800GTS/HTDP/640M graphics card GeForce 8800 GTS GDDR3:

ASUS EN8800GTS/HTDP/640M. Graphics processor: GeForce 8800 GTS, Processor frequency: 640 MHz. Graphics card memory type: GDDR3, Memory bus: 320 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.