ASUS logo

ASUS EN8800GT/HTDP/1G Video Card NVIDIA GeForce 8800 GT GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73513
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN8800GT/HTDP/1G Video Card NVIDIA GeForce 8800 GT GDDR3:

ASUS EN8800GT/HTDP/1G Video Card, GeForce 8800 GT, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN8800GT/HTDP/1G Video Card NVIDIA GeForce 8800 GT GDDR3:

ASUS EN8800GT/HTDP/1G Video Card. Graphics processor family: NVIDIA, Graphics processor: GeForce 8800 GT, Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.