ASUS logo

ASUS EN8600GTS SILENT/HTDP/256M graphics card GeForce 8600 GTS GDDR3

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47507
Info modified on:
04 Apr 2019, 07:48:46
Short summary description ASUS EN8600GTS SILENT/HTDP/256M graphics card GeForce 8600 GTS GDDR3:

ASUS EN8600GTS SILENT/HTDP/256M, GeForce 8600 GTS, GDDR3, 128 bit, 1000 MHz, 2048 x 1536 pixels

Long summary description ASUS EN8600GTS SILENT/HTDP/256M graphics card GeForce 8600 GTS GDDR3:

ASUS EN8600GTS SILENT/HTDP/256M. Graphics processor: GeForce 8600 GTS, Processor frequency: 675 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.