ASUS logo

ASUS EN8600GT SILENT/HTDP/256M Video Card NVIDIA GeForce 8600 GT GDDR3

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96202
Info modified on:
04 Apr 2019, 08:56:41
Short summary description ASUS EN8600GT SILENT/HTDP/256M Video Card NVIDIA GeForce 8600 GT GDDR3:

ASUS EN8600GT SILENT/HTDP/256M Video Card, GeForce 8600 GT, GDDR3, 128 bit, 1400 MHz, 2048 x 1536 pixels, PCI Express x16

Long summary description ASUS EN8600GT SILENT/HTDP/256M Video Card NVIDIA GeForce 8600 GT GDDR3:

ASUS EN8600GT SILENT/HTDP/256M Video Card. Graphics processor family: NVIDIA, Graphics processor: GeForce 8600 GT, Processor frequency: 540 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.