ASUS logo

ASUS EN210 SILENT/DI/512MD3/V2(LP) graphics card NVIDIA GeForce 210 0.5 GB GDDR3

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118871
Info modified on:
02 Sept 2024, 20:24:43
Short summary description ASUS EN210 SILENT/DI/512MD3/V2(LP) graphics card NVIDIA GeForce 210 0.5 GB GDDR3:

ASUS EN210 SILENT/DI/512MD3/V2(LP), GeForce 210, 0.5 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN210 SILENT/DI/512MD3/V2(LP) graphics card NVIDIA GeForce 210 0.5 GB GDDR3:

ASUS EN210 SILENT/DI/512MD3/V2(LP). Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 589 MHz. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1333 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.