ASUS EeeBox PC EB1502, Intel Pentium Mobile, 1.6 GHz, 1 GB, DDR2-SDRAM, Windows XP Home Edition, White
ASUS EeeBox PC EB1502. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD Super Multi. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 2.65 lbs (1.2 kg)