ASUS EeeBox PC EB1501P-W047E, 1.8 GHz, Intel Atom®, 4 GB, 320 GB, DVD Super Multi, Windows 7 Home Premium
ASUS EeeBox PC EB1501P-W047E. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Small Desktop. Product type: Mini PC. Product color: White