ASUS EeeBox PC EB1501P-B0260, 1.8 GHz, Intel Atom®, D525, 2 GB, 250 GB, DVD Super Multi
ASUS EeeBox PC EB1501P-B0260. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Wi-Fi. Power supply: 65 W. Product type: Mini PC. Weight: 2.65 lbs (1.2 kg). Product color: Black