ASUS EeeBox PC EB1501, 1.6 GHz, Intel Atom®, 2 GB, 250 GB, DVD Super Multi, Windows 7 Home Premium
ASUS EeeBox PC EB1501. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Product type: PC. Weight: 2.65 lbs (1.2 kg). Product color: White