ASUS EeeBox PC EB1036-B0944, 2 GHz, Intel® Celeron®, J1900, 4 GB, 500 GB, Windows 8.1
ASUS EeeBox PC EB1036-B0944. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 45 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black