ASUS logo

ASUS EeeBox PC EB1021-B0210 PC AMD Dual-Core E-450 2 GB DDR3-SDRAM 320 GB HDD FreeDOS USFF Mini PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55662
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC EB1021-B0210 PC AMD Dual-Core E-450 2 GB DDR3-SDRAM 320 GB HDD FreeDOS USFF Mini PC Black:

ASUS EeeBox PC EB1021-B0210, 1.65 GHz, AMD Dual-Core, E-450, 2 GB, 320 GB, FreeDOS

Long summary description ASUS EeeBox PC EB1021-B0210 PC AMD Dual-Core E-450 2 GB DDR3-SDRAM 320 GB HDD FreeDOS USFF Mini PC Black:

ASUS EeeBox PC EB1021-B0210. Processor frequency: 1.65 GHz, Processor family: AMD Dual-Core, Processor model: E-450. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: FreeDOS. Power supply: 40 W. Chassis type: USFF. Product type: Mini PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.