ASUS logo

ASUS EeeBox PC EB1007-B0317 PC Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66657
Info modified on:
19 Mar 2021, 15:59:38
Short summary description ASUS EeeBox PC EB1007-B0317 PC Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black:

ASUS EeeBox PC EB1007-B0317, 1.66 GHz, Intel Atom®, D410, 1 GB, 250 GB, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1007-B0317 PC Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black:

ASUS EeeBox PC EB1007-B0317. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: D410. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated. On-board graphics card model: Integrated. Operating system installed: Windows 7 Home Premium, Operating system architecture: 32-bit. Power supply: 40 W. Chassis type: Small Desktop. Product type: Mini PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.