ASUS logo

ASUS Radeon X1600PRO, 512MB DDR2 GDDR2

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48727
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Radeon X1600PRO, 512MB DDR2 GDDR2:

ASUS Radeon X1600PRO, 512MB DDR2, GDDR2, 128 bit, 540 MHz, 2048 x 1536 pixels

Long summary description ASUS Radeon X1600PRO, 512MB DDR2 GDDR2:

ASUS Radeon X1600PRO, 512MB DDR2. Processor frequency: 500 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 540 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.