ASUS logo

ASUS EAX1550 SILENT/TD/128M graphics card Radeon X1550 GDDR2

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92027
Info modified on:
04 Apr 2019, 08:09:57
Short summary description ASUS EAX1550 SILENT/TD/128M graphics card Radeon X1550 GDDR2:

ASUS EAX1550 SILENT/TD/128M, Radeon X1550, GDDR2, 64 bit, 800 MHz, 2048 x 1536 pixels

Long summary description ASUS EAX1550 SILENT/TD/128M graphics card Radeon X1550 GDDR2:

ASUS EAX1550 SILENT/TD/128M. Graphics processor: Radeon X1550, Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 8.1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.