ASUS logo

ASUS EAX1300PRO/TD/256M Refurbished GDDR2

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56488
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EAX1300PRO/TD/256M Refurbished GDDR2:

ASUS EAX1300PRO/TD/256M Refurbished, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels, PCI Express x16

Long summary description ASUS EAX1300PRO/TD/256M Refurbished GDDR2:

ASUS EAX1300PRO/TD/256M Refurbished. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.