ASUS logo

ASUS EAX1300HM512/TD/128M GDDR

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80090
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EAX1300HM512/TD/128M GDDR:

ASUS EAX1300HM512/TD/128M, GDDR, 64 bit, 500 MHz, 2048 x 1536 pixels

Long summary description ASUS EAX1300HM512/TD/128M GDDR:

ASUS EAX1300HM512/TD/128M. Processor frequency: 500 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 500 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.