ASUS EAX1050/TD/256M, GDDR, 128 bit, 400 MHz, 2048 x 1536 pixels
ASUS EAX1050/TD/256M. Processor frequency: 400 MHz. Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0