ASUS logo

ASUS EAX1050/TD/128M/A GDDR

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97048
Info modified on:
04 Apr 2019, 07:40:03
Short summary description ASUS EAX1050/TD/128M/A GDDR:

ASUS EAX1050/TD/128M/A, GDDR, 64 bit, 500 MHz, 2048 x 1536 pixels

Long summary description ASUS EAX1050/TD/128M/A GDDR:

ASUS EAX1050/TD/128M/A. Processor frequency: 400 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 500 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.