ASUS logo

ASUS EAH6990/3DI4S/4GD5 graphics card AMD Radeon HD6990 4 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66376
Info modified on:
02 Sept 2024, 20:25:29
Short summary description ASUS EAH6990/3DI4S/4GD5 graphics card AMD Radeon HD6990 4 GB GDDR5:

ASUS EAH6990/3DI4S/4GD5, Radeon HD6990, 4 GB, GDDR5, 512 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH6990/3DI4S/4GD5 graphics card AMD Radeon HD6990 4 GB GDDR5:

ASUS EAH6990/3DI4S/4GD5. Graphics processor family: AMD, Graphics processor: Radeon HD6990, Processor frequency: 830 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 5000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.