ASUS logo

ASUS EAH6770 DC/G/2DI/1GD5 graphics card AMD Radeon HD6770 1 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76806
Info modified on:
02 Sept 2024, 20:24:47
Short summary description ASUS EAH6770 DC/G/2DI/1GD5 graphics card AMD Radeon HD6770 1 GB GDDR5:

ASUS EAH6770 DC/G/2DI/1GD5, Radeon HD6770, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH6770 DC/G/2DI/1GD5 graphics card AMD Radeon HD6770 1 GB GDDR5:

ASUS EAH6770 DC/G/2DI/1GD5. Graphics processor family: AMD, Graphics processor: Radeon HD6770, Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.