ASUS logo

ASUS EAH5770/2DI/512MD5 graphics card GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57182
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS EAH5770/2DI/512MD5 graphics card GDDR5:

ASUS EAH5770/2DI/512MD5, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH5770/2DI/512MD5 graphics card GDDR5:

ASUS EAH5770/2DI/512MD5. Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.