ASUS logo

ASUS EAH5750 FORMULA/2DI/1GD5 1 GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85269
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS EAH5750 FORMULA/2DI/1GD5 1 GB GDDR5:

ASUS EAH5750 FORMULA/2DI/1GD5, 1 GB, GDDR5, 128 bit, 4600 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH5750 FORMULA/2DI/1GD5 1 GB GDDR5:

ASUS EAH5750 FORMULA/2DI/1GD5. Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.