ASUS logo

ASUS EAH5450 SILENT/DI/512MD3(LP) graphics card AMD Radeon HD5450 0.5 GB GDDR3

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91405
Info modified on:
02 Sept 2024, 20:25:33
Short summary description ASUS EAH5450 SILENT/DI/512MD3(LP) graphics card AMD Radeon HD5450 0.5 GB GDDR3:

ASUS EAH5450 SILENT/DI/512MD3(LP), Radeon HD5450, 0.5 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH5450 SILENT/DI/512MD3(LP) graphics card AMD Radeon HD5450 0.5 GB GDDR3:

ASUS EAH5450 SILENT/DI/512MD3(LP). Graphics processor family: AMD, Graphics processor: Radeon HD5450, Processor frequency: 650 MHz. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.