ASUS logo

ASUS Radeon HD 4870 AMD 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112897
Info modified on:
02 Sept 2024, 20:24:20
Short summary description ASUS Radeon HD 4870 AMD 1 GB GDDR5:

ASUS Radeon HD 4870, 1 GB, GDDR5, 256 bit, 3600 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS Radeon HD 4870 AMD 1 GB GDDR5:

ASUS Radeon HD 4870. Graphics processor family: AMD, Processor frequency: 750 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.