ASUS logo

ASUS Radeon HD 4870 GDDR5

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54018
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS Radeon HD 4870 GDDR5:

ASUS Radeon HD 4870, GDDR5, 256 bit, 3700 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS Radeon HD 4870 GDDR5:

ASUS Radeon HD 4870. Processor frequency: 815 MHz. Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3700 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.