ASUS logo

ASUS EAH4850/HTDI/512M GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27170
Info modified on:
02 Sept 2024, 20:25:24
Short summary description ASUS EAH4850/HTDI/512M GDDR3:

ASUS EAH4850/HTDI/512M, GDDR3, 256 bit, 1986 MHz, 2048 x 1536 pixels, PCI Express 2.0

Long summary description ASUS EAH4850/HTDI/512M GDDR3:

ASUS EAH4850/HTDI/512M. Processor frequency: 625 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1986 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.