ASUS logo

ASUS EAH4850/2DI/1GD3 graphics card 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76211
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS EAH4850/2DI/1GD3 graphics card 1 GB GDDR3:

ASUS EAH4850/2DI/1GD3, 1 GB, GDDR3, 256 bit, 1986 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EAH4850/2DI/1GD3 graphics card 1 GB GDDR3:

ASUS EAH4850/2DI/1GD3. Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1986 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.