ASUS logo

ASUS EAH4670/DI/1GD3 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113885
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS EAH4670/DI/1GD3 1 GB GDDR3:

ASUS EAH4670/DI/1GD3, 1 GB, GDDR3, 128 bit, 1600 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EAH4670/DI/1GD3 1 GB GDDR3:

ASUS EAH4670/DI/1GD3. Processor frequency: 750 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.