ASUS logo

ASUS EAH3450/HTP/512M GDDR2

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94534
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS EAH3450/HTP/512M GDDR2:

ASUS EAH3450/HTP/512M, GDDR2, 64 bit, 800 MHz, 1600 x 1200 pixels, PCI Express 2.0

Long summary description ASUS EAH3450/HTP/512M GDDR2:

ASUS EAH3450/HTP/512M. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 1600 x 1200 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.