ASUS E510MA-BQ591, Intel® Celeron® N, 1.1 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB
ASUS E510MA-BQ591. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Product color: Black. Weight: 3.46 lbs (1.57 kg)