ASUS logo

ASUS E510KA-EJ086TS laptop Intel® Celeron® N N4500 15.6" Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79842
Info modified on:
01 Feb 2025, 06:07:11
Short summary description ASUS E510KA-EJ086TS laptop Intel® Celeron® N N4500 15.6" Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS E510KA-EJ086TS, Intel® Celeron® N, 1.1 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description ASUS E510KA-EJ086TS laptop Intel® Celeron® N N4500 15.6" Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS E510KA-EJ086TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4500, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.