ASUS Vivobook E406SA-EB123T, Intel® Celeron®, 1.6 GHz, 14", 1920 x 1080 pixels, 4 GB, 128 GB
ASUS Vivobook E406SA-EB123T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3160, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: Gray. Weight: 2.87 lbs (1.3 kg)