ASUS logo

ASUS Vivobook E403SA-WX0067T laptop Intel® Pentium® N3710 14" HD 4 GB DDR3L-SDRAM 128 GB Flash Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81001
Info modified on:
01 Feb 2025, 05:11:39
Short summary description ASUS Vivobook E403SA-WX0067T laptop Intel® Pentium® N3710 14" HD 4 GB DDR3L-SDRAM 128 GB Flash Windows 10 Home Silver:

ASUS Vivobook E403SA-WX0067T, Intel® Pentium®, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook E403SA-WX0067T laptop Intel® Pentium® N3710 14" HD 4 GB DDR3L-SDRAM 128 GB Flash Windows 10 Home Silver:

ASUS Vivobook E403SA-WX0067T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.