ASUS E402WA-GA002T, AMD E, 1.5 GHz, 14", 1366 x 768 pixels, 4 GB, 32 GB
ASUS E402WA-GA002T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-6110, Processor frequency: 1.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 S. Product color: Blue