ASUS Vivobook E402NA-QN2-CB, Intel® Pentium®, 1.1 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB
ASUS Vivobook E402NA-QN2-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 Home. Product color: Blue. Weight: 3.64 lbs (1.65 kg)