ASUS logo

ASUS Vivobook E402NA-GA071T laptop Intel® Celeron® N3350 14" HD 4 GB 128 GB SSD Windows 10 Home White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51947
Info modified on:
29 Jan 2025, 18:31:16
Short summary description ASUS Vivobook E402NA-GA071T laptop Intel® Celeron® N3350 14" HD 4 GB 128 GB SSD Windows 10 Home White:

ASUS Vivobook E402NA-GA071T, Intel® Celeron®, 1.1 GHz, 14", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook E402NA-GA071T laptop Intel® Celeron® N3350 14" HD 4 GB 128 GB SSD Windows 10 Home White:

ASUS Vivobook E402NA-GA071T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product color: White. Weight: 3.64 lbs (1.65 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.