ASUS logo

ASUS EeeBook E202SA-FD0078T laptop Intel® Celeron® N3060 11.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68365
Info modified on:
23 Jan 2025, 19:13:12
Short summary description ASUS EeeBook E202SA-FD0078T laptop Intel® Celeron® N3060 11.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

ASUS EeeBook E202SA-FD0078T, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS EeeBook E202SA-FD0078T laptop Intel® Celeron® N3060 11.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

ASUS EeeBook E202SA-FD0078T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.