ASUS Vivobook E200HA-FD0081T, Intel Atom®, 1.44 GHz, 11.6", 1366 x 768 pixels, 4 GB, Windows 10 Home
ASUS Vivobook E200HA-FD0081T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: Gold. Weight: 34.6 oz (980 g)