ASUS logo

ASUS DVI-ADD2 interface cards/adapter Internal DVI-D

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52529
Info modified on:
19 Aug 2024, 15:41:53
Short summary description ASUS DVI-ADD2 interface cards/adapter Internal DVI-D:

ASUS DVI-ADD2, PCIe, DVI-D, Full-height, PC, Wired, Intel 915G

Long summary description ASUS DVI-ADD2 interface cards/adapter Internal DVI-D:

ASUS DVI-ADD2. Host interface: PCIe, Output interface: DVI-D, Expansion card form factor: Full-height. Purpose: PC. Connectivity technology: Wired, Compatibility: Intel 915G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.