ASUS logo

ASUS Dual -GTX1660TI-6G graphics card NVIDIA GeForce GTX 1660 Ti 6 GB GDDR6

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13314
Info modified on:
02 Sept 2024, 20:24:03
Short summary description ASUS Dual -GTX1660TI-6G graphics card NVIDIA GeForce GTX 1660 Ti 6 GB GDDR6:

ASUS Dual -GTX1660TI-6G, GeForce GTX 1660 Ti, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS Dual -GTX1660TI-6G graphics card NVIDIA GeForce GTX 1660 Ti 6 GB GDDR6:

ASUS Dual -GTX1660TI-6G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 Ti, Processor frequency: 1500 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 12002 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.