ASUS logo

ASUS DSL-N10E wireless router Fast Ethernet Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80395
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS DSL-N10E wireless router Fast Ethernet Black, Gray:

ASUS DSL-N10E, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Black, Gray

Long summary description ASUS DSL-N10E wireless router Fast Ethernet Black, Gray:

ASUS DSL-N10E. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: G.992.1, G.992.2, G.992.3, G.992.5. Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK, WPS. Supported network protocols: IPv4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.