ASUS logo

ASUS ExpertCenter D7 SFF D700SC-WH702 PC Intel® Core™ i7 i7-11700 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19360
Info modified on:
18 Jul 2024, 15:28:49
Short summary description ASUS ExpertCenter D7 SFF D700SC-WH702 PC Intel® Core™ i7 i7-11700 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Black:

ASUS ExpertCenter D7 SFF D700SC-WH702, 2.5 GHz, Intel® Core™ i7, i7-11700, 8 GB, 256 GB, Windows 11 Home

Long summary description ASUS ExpertCenter D7 SFF D700SC-WH702 PC Intel® Core™ i7 i7-11700 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Black:

ASUS ExpertCenter D7 SFF D700SC-WH702. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: SFF. Product type: PC. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.