ASUS logo

ASUS ExpertCenter D7 SFF D700SA-710700139R PC Intel® Core™ i7 i7-10700 32 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59260
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS ExpertCenter D7 SFF D700SA-710700139R PC Intel® Core™ i7 i7-10700 32 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Black:

ASUS ExpertCenter D7 SFF D700SA-710700139R, 2.9 GHz, Intel® Core™ i7, i7-10700, 32 GB, 1 TB, Windows 10 Pro

Long summary description ASUS ExpertCenter D7 SFF D700SA-710700139R PC Intel® Core™ i7 i7-10700 32 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Black:

ASUS ExpertCenter D7 SFF D700SA-710700139R. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.