ASUS logo

ASUSPRO D641SC-BH501-CB PC Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33823
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUSPRO D641SC-BH501-CB PC Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black:

ASUSPRO D641SC-BH501-CB, 2.9 GHz, Intel® Core™ i5, i5-9400, 8 GB, 512 GB, Windows 10 Home

Long summary description ASUSPRO D641SC-BH501-CB PC Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black:

ASUSPRO D641SC-BH501-CB. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Operating system installed: Windows 10 Home. Product type: PC. Weight: 12.1 lbs (5.5 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.