ASUS logo

ASUSPRO D520MT-I76700082C PC Intel® Core™ i7 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65590
Info modified on:
14 Mar 2024, 19:34:49
Short summary description ASUSPRO D520MT-I76700082C PC Intel® Core™ i7 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower Black:

ASUSPRO D520MT-I76700082C, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description ASUSPRO D520MT-I76700082C PC Intel® Core™ i7 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower Black:

ASUSPRO D520MT-I76700082C. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Chassis type: Mini Tower. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.