ASUS logo

ASUS ExpertCenter D5 SFF D501SERES-514500068X PC Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Black

Brand:
Product family:
Product series:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
367
Info modified on:
12 Jun 2025, 16:00:21
Short summary description ASUS ExpertCenter D5 SFF D501SERES-514500068X PC Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Black:

ASUS ExpertCenter D5 SFF D501SERES-514500068X, Intel® Core™ i5, i5-14500, 16 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description ASUS ExpertCenter D5 SFF D501SERES-514500068X PC Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Black:

ASUS ExpertCenter D5 SFF D501SERES-514500068X. Processor family: Intel® Core™ i5, Processor model: i5-14500. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770. Wi-Fi. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 13.2 lbs (6 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.