ASUS logo

ASUS ExpertCenter D5 Tower D500TC-5104000320 PC Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3787
Info modified on:
12 Mar 2024, 11:37:37
Short summary description ASUS ExpertCenter D5 Tower D500TC-5104000320 PC Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD Black:

ASUS ExpertCenter D5 Tower D500TC-5104000320, 2.9 GHz, Intel® Core™ i5, i5-10400, 8 GB, DDR4-SDRAM, 256 GB

Long summary description ASUS ExpertCenter D5 Tower D500TC-5104000320 PC Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD Black:

ASUS ExpertCenter D5 Tower D500TC-5104000320. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Chassis type: Tower. Product type: PC. Weight: 15.4 lbs (7 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.