ASUS logo

ASUS Pro Series D320MT-I565000174 PC Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53280
Info modified on:
14 Mar 2024, 19:10:55
Short summary description ASUS Pro Series D320MT-I565000174 PC Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop Black:

ASUS Pro Series D320MT-I565000174, 3.2 GHz, Intel® Core™ i5, i5-6500, 4 GB, 500 GB, Windows 10

Long summary description ASUS Pro Series D320MT-I565000174 PC Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop Black:

ASUS Pro Series D320MT-I565000174. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.