ASUS logo

ASUS CD-RW CRW-5232AS RETAIL optical disc drive Internal White

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94162
Info modified on:
21 Oct 2022, 10:14:07
Short summary description ASUS CD-RW CRW-5232AS RETAIL optical disc drive Internal White:

ASUS CD-RW CRW-5232AS RETAIL, White, Vertical/Horizontal, 2 MB, 52x, 32x, 52x

Long summary description ASUS CD-RW CRW-5232AS RETAIL optical disc drive Internal White:

ASUS CD-RW CRW-5232AS RETAIL. Product color: White, Mounting: Vertical/Horizontal. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 100 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.