ASUS CP CP3130-37SAA7E, 3.1 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium
ASUS CP CP3130-37SAA7E. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770S. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 200 W. Product type: PC